SIZE 30.5 MM
LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE
LAMP NUMBER 28PSB
INCANDESCENT LAMP
2 LIGHT(S)
NEMA 3/3R/3S/4/12/13 ENCLOSURE
APPROVAL UL
E30 MODEL
LENS STYLE S
COLOR LENS NOT INCLUDED
Eaton Corporation
Done
Datasheet
Description
SIZE 30.5 MM
LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE
LAMP NUMBER 28PSB
INCANDESCENT LAMP
2 LIGHT(S)
NEMA 3/3R/3S/4/12/13 ENCLOSURE
APPROVAL UL
E30 MODEL
LENS STYLE S
COLOR LENS NOT INCLUDED
SIZE 30.5 MM
LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE
LAMP NUMBER 28PSB
INCANDESCENT LAMP
2 LIGHT(S)
NEMA 3/3R/3S/4/12/13 ENCLOSURE
APPROVAL UL
E30 MODEL
LENS STYLE S
COLOR LENS NOT INCLUDED
SIZE 30.5 MM
LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE