PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE, FDA 3-A APPROVAL
INCANDESCENT LAMP TYPE
6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755 LAMP NUMBER
APPLICABLE STANDARD IEC
COLOR LENS NOT INCLUDED
ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE, FDA 3-A APPROVAL
INCANDESCENT LAMP TYPE
6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755 LAMP NUMBER
APPLICABLE STANDARD IEC
COLOR LENS NOT INCLUDED
ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE, FDA 3-A APPROVAL
INCANDESCENT LAMP TYPE
6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755 LAMP NUMBER
APPLICABLE STANDARD IEC
COLOR LENS NOT INCLUDED
ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE, FDA 3-A APPROVAL
INCANDESCENT LAMP TYPE
6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755 LAMP NUMBER
APPLICABLE STANDARD IEC
COLOR LENS NOT INCLUDED
ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT