Eaton Corporation Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
SSU
V63
WGK
15 INCH W X 5-11/16 INCH D X 36-5/8 INCH H SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 320 AMPERE CURRENT RATING 1 PHASE 3 WIRE CIRCUIT CONFIGURATION OVERHEAD/UNDERGROUND SERVICE...
AC TYPE E125/J250 FRAME MOLDED CASE CIRCUIT BREAKER USED ON 208 TO 240 V AT 50/60 HZ AC VOLTAGE RATING
AC TYPE E125/J250 FRAME MOLDED CASE CIRCUIT BREAKER USED ON 380 TO 500 V AT 50/60 HZ AC VOLTAGE RATING
AC TYPE E125/J250 FRAME MOLDED CASE CIRCUIT BREAKER USED ON 48 TO 60 V AT 50/60 HZ AC VOLTAGE RATING
CONNECTOR/JUMPER TYPE QCD INDUSTRIAL CIRCUIT BREAKER USED ON
DC TYPE E125/J250 FRAME MOLDED CASE CIRCUIT BREAKER USED ON 220 TO 250 V DC VOLTAGE RATING
DC TYPE E125/J250 FRAME MOLDED CASE CIRCUIT BREAKER USED ON 48 TO 60 V DC VOLTAGE RATING
PRONG QUICK CONNECT TYPE QCD INDUSTRIAL CIRCUIT BREAKER USED ON
RING TYPE 11 INCH W X 4-3/8 INCH D X 14 INCH H SIZE 8 TO 2/0 AWG WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 100 AMPERE CURRENT RATING...
RING TYPE 11 INCH W X 4-3/8 INCH D X 15 INCH H SIZE 1/0 AWG TO 350 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 200 AMPERE CURRENT...
RING TYPE 8-1/2 INCH W X 5 INCH D X 15-1/2 INCH H SIZE 8 AWG TO 250 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 200 AMPERE CURRENT...
RINGLESS TYPE 11 INCH W X 4-3/8 INCH D X 14 INCH H SIZE 8 AWG TO 250 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 200 AMPERE CURRENT...
RINGLESS TYPE 11 INCH W X 4-3/8 INCH D X 15 INCH H SIZE 1/0 AWG TO 350 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 200 AMPERE CURRENT...
RINGLESS TYPE 13 INCH W X 4-15/16 INCH D X 13 INCH H SIZE 1/0 AWG TO 350 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 200 AMPERE CURRENT...
RINGLESS TYPE 20 INCH W X 6.5 INCH D X 39.89 INCH H SIZE 3/8 INCH STUD (LINE/LOAD) WIRE SIZE UL 414 APPROVAL 600 VAC VOLTAGE RATING SURFACE MOUNTING 320...
RINGLESS TYPE 8 INCH W X 3-1/2 INCH D X 10-7/8 INCH H SIZE 8 TO 2/0 AWG WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 100 AMPERE CURRENT RATING...
RINGLESS TYPE 8 INCH W X 4-3/8 INCH D X 14 INCH H SIZE 8 AWG TO 250 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 150 AMPERE CURRENT...
RINGLESS TYPE 8 INCH W X 4-3/8 INCH D X 14 INCH H SIZE 8 AWG TO 250 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 200 AMPERE CURRENT...
SINGLE POINT TYPE QCD INDUSTRIAL CIRCUIT BREAKER USED ON

<< Prev