MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN (LEFT HAND LENS), WHITE (RIGHT HAND LENS) COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
K TYPE DESIGNATION
RECTANGULAR STYLE/SHAPE
UNIT AVAILABLE ONLY IN PAIR
E30 MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN (LEFT HAND LENS), WHITE (RIGHT HAND LENS) COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
K TYPE DESIGNATION
RECTANGULAR STYLE/SHAPE
UNIT AVAILABLE ONLY IN PAIR
E30 MODEL
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN (LEFT HAND LENS), WHITE (RIGHT HAND LENS) COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
K TYPE DESIGNATION
RECTANGULAR STYLE/SHAPE
UNIT AVAILABLE ONLY IN PAIR
E30 MODEL
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN (LEFT HAND LENS), WHITE (RIGHT HAND LENS) COLOR