Eaton Corporation Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
2A3
DC TYPE DPM CONTACTOR USED ON 28 VDC VOLTAGE RATING 04 SUFFIX DESIGNATOR
DC TYPE DPM CONTACTOR USED ON 36 VDC VOLTAGE RATING 05 SUFFIX DESIGNATOR
DC TYPE DPM CONTACTOR USED ON 55 VDC VOLTAGE RATING 06 SUFFIX DESIGNATOR
LENS TYPE 30.5 MM SIZE CLEAR COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE SQUARE CAP STYLE/SHAPE
LENS TYPE 30.5 MM SIZE INDICATING LIGHT, PUSHBUTTON USED ON FOR DUAL INDICATING LIGHT E30 MODEL
LENS TYPE 30.5 MM SIZE INDICATING LIGHT, PUSHBUTTON USED ON FOR SINGLE INDICATING LIGHT E30 MODEL
SIZE 30.5 MM LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER LAMP NOT INCLUDED LAMP 1 LIGHT(S) NEMA 1/2/3/3R/3S/4/12/13 ENCLOSURE APPROVAL UL, CSA FOR USE WITH SINGLE INDICATING LIGHT UNIT...
SIZE 30.5 MM LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER LAMP NOT INCLUDED LAMP 2 LIGHT(S) NEMA 3/3R/4/12/13 ENCLOSURE APPROVAL UL, CSA FOR USE WITH DUAL INDICATING LIGHT DUAL...
SIZE 30.5 MM LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER LAMP NOT INCLUDED LAMP 1 LIGHT(S) NEMA 1/2/3/3R/3S/4/12/13 ENCLOSURE APPROVAL UL, CSA FOR USE WITH SINGLE INDICATING LIGHT UNIT...
SIZE 30.5 MM LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER LAMP NOT INCLUDED LAMP 1 LIGHT(S) NEMA 3/3R/4/12/13 ENCLOSURE APPROVAL UL, CSA FOR USE WITH SINGLE INDICATING LIGHT DUAL...
SIZE 30.5 MM LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER LAMP NOT INCLUDED LAMP 2 LIGHT(S) NEMA 1/2/3/3R/3S/4/12/13 ENCLOSURE APPROVAL UL, CSA FOR USE WITH DUAL INDICATING LIGHT/SINGLE INDICATING...
SIZE 30.5 MM LAMP INPUT 480 VAC AT 50/60 HZ TRANSFORMER LAMP NOT INCLUDED LAMP 1 LIGHT(S) NEMA 1/2/3/3R/3S/4/12/13 ENCLOSURE APPROVAL UL, CSA FOR USE WITH SINGLE INDICATING LIGHT UNIT...
STANDARD TYPE 30.5 MM SIZE 10250T SERIES POTENTIOMETER USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE

<< Prev Next >>