Eaton Corporation Multifunction Operator Lens E30KK23

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH UNIT AVAILABLE ONLY IN PAIR E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH UNIT AVAILABLE ONLY IN PAIR E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Lens - E30KK23 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Lens
E30KK23
Multifunction Operator Lens E30KK23
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH UNIT AVAILABLE ONLY IN PAIR E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • GREEN (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • ON LEGEND
  • K TYPE DESIGNATION
  • RECTANGULAR STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 1/8 INCH
  • UNIT AVAILABLE ONLY IN PAIR
  • E30 MODEL
Supplier's Site Datasheet
Accessory/Bulb/Cap/Contact/Transf - 8522912 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
8522912
Accessory/Bulb/Cap/Contact/Transf 8522912
EATON TYPE K LENS LFT/GREEN "OFF" RT/RED "ON" W/ LTRS. FREE 2 YEAR RADWELL WARRANTY

EATON TYPE K LENS LFT/GREEN "OFF" RT/RED "ON" W/ LTRS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number E30KK23 8522912
Product Name Multifunction Operator Lens Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data