22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
INCANDESCENT LAMP TYPE
110 VAC AT 50 HZ/120 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE
755 LAMP NUMBER
CONTACT MATERIAL SILVER
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
LAMP BASE TYPE BA9 BAYONET
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -4 TO 140 DEG F
SHAPE DESIGNATION T3-1/4
TERMINAL MATERIAL BRASS
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
INCANDESCENT LAMP TYPE
110 VAC AT 50 HZ/120 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE
755 LAMP NUMBER
CONTACT MATERIAL SILVER
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
LAMP BASE TYPE BA9 BAYONET
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -4 TO 140 DEG F
SHAPE DESIGNATION T3-1/4
TERMINAL MATERIAL BRASS
E22 MODEL
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
INCANDESCENT LAMP TYPE
110 VAC AT 50 HZ/120 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE
755 LAMP NUMBER
CONTACT MATERIAL SILVER
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
LAMP BASE TYPE BA9 BAYONET
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -4 TO 140 DEG F
SHAPE DESIGNATION T3-1/4
TERMINAL MATERIAL BRASS
E22 MODEL
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
INCANDESCENT LAMP TYPE
110 VAC AT 50 HZ/120 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE