Eaton Corporation Legend Plate E22VA8

Description
OVERSIZE TYPE 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON ROUND SHAPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE EMERGENCY STOP LEGEND YELLOW BACKGROUND COLOR 2.76 INCH DIA LEGEND PLATE SIZE E22 MODEL
Datasheet
Description
OVERSIZE TYPE 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON ROUND SHAPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE EMERGENCY STOP LEGEND YELLOW BACKGROUND COLOR 2.76 INCH DIA LEGEND PLATE SIZE E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Legend Plate - E22VA8 - Eaton Corporation
Cleveland, OH, USA
Legend Plate
E22VA8
Legend Plate E22VA8
OVERSIZE TYPE 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON ROUND SHAPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE EMERGENCY STOP LEGEND YELLOW BACKGROUND COLOR 2.76 INCH DIA LEGEND PLATE SIZE E22 MODEL
  • OVERSIZE TYPE
  • 22.5 MM SIZE
  • E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON
  • ROUND SHAPE
  • NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EMERGENCY STOP LEGEND
  • YELLOW BACKGROUND COLOR
  • 2.76 INCH DIA LEGEND PLATE SIZE
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E22VA8
Product Name Legend Plate
Unlock Full Specs
to access all available technical data