Eaton Corporation Multifunction Operator Lens E30KJ13

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE POWER ON LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE POWER ON LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Lens - E30KJ13 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Lens
E30KJ13
Multifunction Operator Lens E30KJ13
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE POWER ON LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • RED COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • POWER ON LEGEND
  • J TYPE DESIGNATION
  • RECTANGULAR STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 1/8 INCH
  • E30 MODEL
Supplier's Site Datasheet
Accessory/Bulb/Cap/Contact/Transf - 424768 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
424768
Accessory/Bulb/Cap/Contact/Transf 424768
MULTIFUNCTION PUSHBUTTON OPERATOR LENS, TYPE J, 1/8IN HEIGHT, POWER ON, RED, WHITE LETTERS. FREE 2 YEAR RADWELL WARRANTY

MULTIFUNCTION PUSHBUTTON OPERATOR LENS, TYPE J, 1/8IN HEIGHT, POWER ON, RED, WHITE LETTERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number E30KJ13 424768
Product Name Multifunction Operator Lens Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data

Similar Products