Eaton Corporation Square Pushbutton Light Unit E30BM

Description
30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE LAMP INPUT TYPE 120PSB, 35-1523-7, 35-1523-8, 35-1523-9, 35-1523-21 LAMP NUMBER 1 LIGHT(S) F LENS STYLE CONTACT RATING 120/240/480/600 VAC AT 10 AMPERE, 24/28/125/250 VDC AT 5 AMPERE EXCLUSION COLOR LENS OPERATING TEMPERATURE -20 TO 150 DEG F TERMINAL TYPE SADDLE CLAMP TORQUE 7 LB
Datasheet
Description
30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE LAMP INPUT TYPE 120PSB, 35-1523-7, 35-1523-8, 35-1523-9, 35-1523-21 LAMP NUMBER 1 LIGHT(S) F LENS STYLE CONTACT RATING 120/240/480/600 VAC AT 10 AMPERE, 24/28/125/250 VDC AT 5 AMPERE EXCLUSION COLOR LENS OPERATING TEMPERATURE -20 TO 150 DEG F TERMINAL TYPE SADDLE CLAMP TORQUE 7 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Pushbutton Light Unit - E30BM - Eaton Corporation
Cleveland, OH, USA
Square Pushbutton Light Unit
E30BM
Square Pushbutton Light Unit E30BM
30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE LAMP INPUT TYPE 120PSB, 35-1523-7, 35-1523-8, 35-1523-9, 35-1523-21 LAMP NUMBER 1 LIGHT(S) F LENS STYLE CONTACT RATING 120/240/480/600 VAC AT 10 AMPERE, 24/28/125/250 VDC AT 5 AMPERE EXCLUSION COLOR LENS OPERATING TEMPERATURE -20 TO 150 DEG F TERMINAL TYPE SADDLE CLAMP TORQUE 7 LB
  • 30.5 MM SIZE
  • UL APPROVAL
  • NEMA 3/3R/3S/4/12/13 ENCLOSURE
  • BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE
  • 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE LAMP INPUT TYPE
  • 120PSB, 35-1523-7, 35-1523-8, 35-1523-9, 35-1523-21 LAMP NUMBER
  • 1 LIGHT(S)
  • F LENS STYLE
  • CONTACT RATING 120/240/480/600 VAC AT 10 AMPERE, 24/28/125/250 VDC AT 5 AMPERE
  • EXCLUSION COLOR LENS
  • OPERATING TEMPERATURE -20 TO 150 DEG F
  • TERMINAL TYPE SADDLE CLAMP
  • TORQUE 7 LB
Supplier's Site Datasheet
Accessory/Bulb/Cap/Contact/Transf - 424682 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
424682
Accessory/Bulb/Cap/Contact/Transf 424682
LIGHT UNIT, 1F LENS, 120V ACDC. FREE 2 YEAR RADWELL WARRANTY

LIGHT UNIT, 1F LENS, 120V ACDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number E30BM 424682
Product Name Square Pushbutton Light Unit Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data

Similar Products