CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
BLUE COLOR
SELECTOR SWITCH USED ON
NEMA 3/3R/4/4X/12/13 ENCLOSURE
KNOB LEVER CAP STYLE/SHAPE
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
BLUE COLOR
SELECTOR SWITCH USED ON
NEMA 3/3R/4/4X/12/13 ENCLOSURE
KNOB LEVER CAP STYLE/SHAPE
E34 MODEL
CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
BLUE COLOR
SELECTOR SWITCH USED ON
NEMA 3/3R/4/4X/12/13 ENCLOSURE
KNOB LEVER CAP STYLE/SHAPE
E34 MODEL