Description
JUMBO TYPE
PLASTIC MATERIAL
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON
SQUARE SHAPE
NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE
BLANK LEGEND
BLACK LEGEND COLOR
SILVER/WHITE BACKGROUND COLOR
1.44 INCH W X 1.44 INCH H LEGEND PLATE SIZE
E29 MODEL