Eaton Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 12 INCH SHAFT LENGTH 12 SHAFT LENGTH IN INCH BLACK ROTARY LEVER HANDLE TYPE UL APPROVAL NEMA 1/12 ENCLOSURE MOLDED CASE SWITCH TYPE FJ FRAME BREAKER TYPE HANDLE INCLUDED VARIABLE... | |
| 16 INCH SHAFT LENGTH 16 SHAFT LENGTH IN INCH RED ROTARY LEVER HANDLE TYPE UL APPROVAL NEMA 1/12 ENCLOSURE MOLDED CASE SWITCH TYPE FJ FRAME BREAKER TYPE HANDLE INCLUDED VARIABLE... | |
| 24 INCH SHAFT LENGTH 24 SHAFT LENGTH IN INCH RED ROTARY LEVER HANDLE TYPE UL APPROVAL NEMA 1/12 ENCLOSURE MOLDED CASE SWITCH TYPE FJ FRAME BREAKER TYPE HANDLE INCLUDED VARIABLE... | |
| 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE ENCLOSURE RATING NEMA 3/3R/3S/4/4X/12/13, IP65 LENS NOT INCLUDED... | |
| 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 240 VAC TRANSFORMER LAMP INPUT TYPE ENCLOSURE RATING NEMA 3/3R/3S/4/4X/12/13, IP65 LENS NOT INCLUDED... | |
| 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 600 VAC TRANSFORMER LAMP INPUT TYPE ENCLOSURE RATING NEMA 3/3R/3S/4/4X/12/13, IP65 LENS NOT INCLUDED... | |
| 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL BLUE INCANDESCENT LAMP TYPE 120 V TRANSFORMER LAMP INPUT TYPE APPLICABLE STANDARD FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG... | |
| 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL GREEN INCANDESCENT LAMP TYPE 120 V TRANSFORMER LAMP INPUT TYPE APPLICABLE STANDARD FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG... | |
| 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL RED INCANDESCENT LAMP TYPE 120 V TRANSFORMER LAMP INPUT TYPE APPLICABLE STANDARD FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG... | |
| 6 INCH SHAFT LENGTH 6 SHAFT LENGTH IN INCH BLACK ROTARY HANDLE TYPE NEMA 3R/4/4X ENCLOSURE MOLDED CASE SWITCH TYPE JG FRAME BREAKER TYPE HANDLE INCLUDED SHAFT HANDLE TO DEVICE... | |
| 6 INCH SHAFT LENGTH 6 SHAFT LENGTH IN INCH BLACK ROTARY LEVER HANDLE TYPE UL APPROVAL NEMA 1/12 ENCLOSURE MOLDED CASE SWITCH TYPE FJ FRAME BREAKER TYPE HANDLE INCLUDED VARIABLE... | |
| 6 INCH SHAFT LENGTH 6 SHAFT LENGTH IN INCH RED ROTARY HANDLE TYPE NEMA 3R/4/4X ENCLOSURE MOLDED CASE SWITCH TYPE JG FRAME BREAKER TYPE HANDLE INCLUDED SHAFT HANDLE TO DEVICE... | |
| 90 DEG TYPE 1.06 INCH W X 1.06 INCH H SIZE E64 SERIES TERMINAL BASE SENSOR USED ON 0.43, 0.59 INCH MAX. BRACKET ADJUSTMENT SIZE 0.43, 0.59 INCH MAX. SENSOR... | |
| 90 DEG TYPE 3 INCH L X 1.125 INCH W X 1.35 INCH H SIZE 12 MM DIA TUBULAR PROXIMITY SENSOR USED ON 0.625 INCH MAX. BRACKET ADJUSTMENT SIZE 0.218... | |
| 90 DEG TYPE 3 INCH L X 1.125 INCH W X 1.35 INCH H SIZE 18 MM DIA TUBULAR PROXIMITY SENSOR USED ON 0.625 INCH MAX. BRACKET ADJUSTMENT SIZE 0.218... | |
| 90 DEG TYPE 3 INCH L X 1.125 INCH W X 1.35 INCH H SIZE 8 MM DIA TUBULAR PROXIMITY SENSOR USED ON 0.625 INCH MAX. BRACKET ADJUSTMENT SIZE 0.218... | |
| 90 DEG TYPE 4.25 INCH L X 1.75 INCH W X 2.15 INCH H SIZE 30 MM DIA TUBULAR PROXIMITY SENSOR USED ON 0.625 INCH MAX. BRACKET ADJUSTMENT SIZE 0.281... | |
| 90 DEG TYPE STAINLESS STEEL MATERIAL 2.75 INCH L X 2.25 INCH W X 2.25 INCH H SIZE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 0.28... | |
| 90 DEG TYPE STEEL MATERIAL 3 INCH L X 3 INCH W X 4.9 INCH H SIZE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 0.28 INCH... | |
| 90 DEG TYPE STEEL MATERIAL 3.875 INCH L X 3 INCH W X 0.75 INCH H SIZE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 1.016 INCH... | |
| ADJUSTABLE ROLLER LEVER TYPE E49 SERIES LIMIT SWITCH USED ON UL, CSA, CE APPROVAL -10 TO 169 DEG F OPERATING TEMPERATURE 0.98 LB-INCH OPERATING FORCE 30 DEG OPERATING TRAVEL 17.5... | |
| DIN RAIL ADAPTER TYPE MOLDED CASE CIRCUIT BREAKER USED ON DIN RAIL MOUNTING 3/4 POLE(S) 1 BREAKER(S) | |
| GENERAL DUTY MINIATURE TYPE GLASS FILLED NYLON 66 MATERIAL E49 SERIES DIN LIMIT SWITCH USED ON 1NO-1NC (ISOLATED) CONTACT CONFIGURATION 1/2 INCH NPT CONDUIT CONNECTION TYPE 600 VAC AT 50/60... | |
| GENERAL DUTY MINIATURE TYPE GLASS FILLED NYLON 66 MATERIAL E49 SERIES DIN LIMIT SWITCH USED ON 1NO-1NC (ISOLATED) CONTACT CONFIGURATION PG13.5/M20 X 1.5 INCH CONNECTION TYPE 600 VAC AT 50/60... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 9 PIN MINI CONNECTOR CONNECTION TYPE 120 VAC... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 9 PIN MINI CONNECTOR CONNECTION TYPE 600 VAC... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE 120 VAC... | |
| HEAVY DUTY FACTORY SEALED TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 6P+ SERIES LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE 600 VAC... | |
| HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON DP, 1NO-1NC (GRAVITY OPERATED) CONTACT CONFIGURATION 1/2 INCH NPT CONDUIT CONNECTION TYPE... | |
| HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT CONDUIT CONNECTION TYPE 600 VAC... | |
| HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE 120 VAC 10... | |
| HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE 600 VAC 10... | |
| HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE 120 VAC 10... | |
| HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE 600 VAC 10... | |
| HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN NEUTRAL POSITION LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT CONDUIT CONNECTION TYPE... | |
| HOUSE PANEL TOP FEED KIT HP MODEL USED ON HOUSE PANELS | |
| LENS TYPE 30.5 MM SIZE AMBER COLOR ILLUMINATED PUSHBUTTON/PRES TEST LIGHT USED ON | |
| LENS TYPE 30.5 MM SIZE BLUE COLOR ILLUMINATED PUSHBUTTON/PRES TEST LIGHT USED ON | |
| LENS TYPE 30.5 MM SIZE CLEAR COLOR ILLUMINATED PUSHBUTTON/PRES TEST LIGHT USED ON | |
| LENS TYPE 30.5 MM SIZE GREEN COLOR ILLUMINATED PUSHBUTTON/PRES TEST LIGHT USED ON | |
| LENS TYPE 30.5 MM SIZE RED COLOR ILLUMINATED PUSHBUTTON/PRES TEST LIGHT USED ON | |
| LENS TYPE 30.5 MM SIZE WHITE COLOR ILLUMINATED PUSHBUTTON/PRES TEST LIGHT USED ON | |
| LENS TYPE 30.5 MM SIZE YELLOW COLOR ILLUMINATED PUSHBUTTON/PRES TEST LIGHT USED ON | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE AMBER COLOR PRESS TO TEST INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE BLUE COLOR PRESS TO TEST INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE CLEAR COLOR PRESS TO TEST INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE GREEN COLOR PRESS TO TEST INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE RED COLOR PRESS TO TEST INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE WHITE COLOR PRESS TO TEST INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE YELLOW COLOR PRESS TO TEST INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LEVER TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON 14 TO 200 DEG F OPERATING TEMPERATURE 1.8 LB-INCH OPERATING FORCE 15 DEG OPERATING TRAVEL 2 DEG RESET TRAVEL 90 DEG... | |
| LEVER TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON 14 TO 200 DEG F OPERATING TEMPERATURE 1.8 LB-INCH OPERATING FORCE 5 DEG OPERATING TRAVEL 2 DEG RESET TRAVEL 90 DEG... | |
| LEVER TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON CLOCKWISE/COUNTERCLO CKWISE CONVERTIBLE OPERATION TYPE 14 TO 250 DEG F (CLOCKWISE/COUNTERCL OCKWISE), 14 TO 200 DEG F (CLOCKWISE, COUNTERCLOCKWISE) OPERATING TEMPERATURE... | |
| LEVER TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON GRAVITY RETURN OPERATION TYPE 14 TO 200 DEG F OPERATING TEMPERATURE 1.8 LB-INCH OPERATING FORCE 10 TO 170 DEG OPERATING TRAVEL... | |
| LOGIC REED TYPE 30.5 MM SIZE WHITE COLOR 1NO CONTACT CONFIGURATION 28 V 500 MILLIAMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH SADDLE CLAMP TERMINAL TYPE GOLD PLATED CONTACT... | |
| OFFSET ROLLER LEVER TYPE E49 SERIES LIMIT SWITCH USED ON UL, CSA, CE APPROVAL -10 TO 169 DEG F OPERATING TEMPERATURE 1.1 LB OPERATING FORCE 0.13 INCH OPERATING TRAVEL 0.08... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 0.254 TO 0.411 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 0.26 TO 0.42 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 0.375 TO 0.607 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 0.384 TO 0.623 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 0.56 TO 0.907 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 0.57 TO 0.924 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 0.814 TO 1.32 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 0.846 TO 1.37 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 1.2 TO 1.96 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 1.28 TO 2.1 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 1.79 TO 2.9 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 1.92 TO 3.15 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 14 TO 22.8 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 14.4 TO 23.8 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 18.7 TO 28.1 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 18.7 TO 30.7 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 2.15 TO 3.49 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 2.3 TO 3.77 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 23.5 TO 34.8 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 23.5 TO 38.5 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 3.23 TO 5.23 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 3.38 TO 5.54 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 4.55 TO 7.4 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 4.96 TO 8.16 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 6.75 TO 11 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 7.07 TO 11.6 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 9.14 TO 14 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 20,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 00, 0, 1, 2 NEMA SIZE 9.6 TO 14.4 AMPERE MOTOR FLA A TO K IEC SIZE CLASS 10,... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 2 NEMA SIZE 28.3 TO 41.3 AMPERE MOTOR FLA G TO K IEC SIZE CLASS 10, FAST TRIP TYPE... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 2 NEMA SIZE 29 TO 44.1 AMPERE MOTOR FLA G TO K IEC SIZE CLASS 20, STANDARD TRIP TYPE... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 2 NEMA SIZE 36.6 TO 53.8 AMPERE MOTOR FLA G TO K IEC SIZE CLASS 10, FAST TRIP TYPE... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 2 NEMA SIZE 39.6 TO 57.4 AMPERE MOTOR FLA G TO K IEC SIZE CLASS 20, STANDARD TRIP TYPE... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 2 NEMA SIZE 53.8 TO 74.9 AMPERE MOTOR FLA G TO K IEC SIZE CLASS 10, FAST TRIP TYPE... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 2 NEMA SIZE 53.9 TO 74.9 AMPERE MOTOR FLA G TO K IEC SIZE CLASS 20, STANDARD TRIP TYPE... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 3, 4 NEMA SIZE 106 TO 144 AMPERE MOTOR FLA L TO N IEC SIZE CLASS 20, STANDARD TRIP... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 3, 4 NEMA SIZE 18 TO 24.5 AMPERE MOTOR FLA L TO N IEC SIZE CLASS 20, STANDARD TRIP... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 3, 4 NEMA SIZE 24.6 TO 33.4 AMPERE MOTOR FLA L TO N IEC SIZE CLASS 20, STANDARD TRIP... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 3, 4 NEMA SIZE 33.5 TO 45.6 AMPERE MOTOR FLA L TO N IEC SIZE CLASS 20, STANDARD TRIP... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 3, 4 NEMA SIZE 45.7 TO 62.1 AMPERE MOTOR FLA L TO N IEC SIZE CLASS 20, STANDARD TRIP... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 3, 4 NEMA SIZE 62.2 TO 84.6 AMPERE MOTOR FLA L TO N IEC SIZE CLASS 20, STANDARD TRIP... | |
| OVERLOAD RELAY USED ON UL, CSA, CE APPROVAL 3 STANDARD PACKAGE 3, 4 NEMA SIZE 84.7 TO 115 AMPERE MOTOR FLA L TO N IEC SIZE CLASS 20, STANDARD TRIP... | |
| PLUG IN RECEPTACLE TYPE EPOXY FILLED RUGGED DIE CAST ZINC MATERIAL E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 1/2 INCH NPT 5 PIN MINI CONNECTOR CONNECTION TYPE... | |
| PLUG IN RECEPTACLE TYPE EPOXY FILLED RUGGED DIE CAST ZINC MATERIAL E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 20 MM DIA THD 8 FT S00W-A CABLE CONNECTION... | |
| PLUG IN RECEPTACLE TYPE EPOXY FILLED RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 12 FT CABLE CONNECTION... | |
| PLUG IN RECEPTACLE TYPE EPOXY FILLED RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 20 FT CABLE CONNECTION... | |
| PLUG IN RECEPTACLE TYPE EPOXY FILLED RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 3 FT CABLE WITH... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) 120 VAC AT 50/60... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 20 MM DIA THD CONNECTION TYPE 4 WIRE(S) 10 TO 30... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 20 MM DIA THD CONNECTION TYPE 4 WIRE(S) 120 VAC AT... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 12 FT CABLE CONNECTION TYPE 2... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 12 FT CABLE CONNECTION TYPE 4... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 20 FT CABLE CONNECTION TYPE 4... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 3 FT CABLE WITH 3 PIN... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 3 PIN MINI CONNECTOR CONNECTION TYPE... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 5 PIN MINI CONNECTOR CONNECTION TYPE... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE 2... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE 4... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 20 MM DIA THD 8 FT CABLE CONNECTION TYPE... | |
| PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 20 MM DIA THD CONNECTION TYPE 2 WIRE(S) 20... | |
| PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 1/2 INCH NPT CONDUIT CONNECTION TYPE SURFACE MOUNTING NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE... | |
| PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 20 MM CONDUIT CONNECTION TYPE SURFACE MOUNTING NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE 1... | |
| PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 20 MM CONDUIT CONNECTION TYPE SURFACE MOUNTING NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE 2... | |
| PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON MANIFOLD MOUNTING NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE 1 POLE(S) 5 TERMINAL(S) | |
| PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON MANIFOLD MOUNTING NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE 2 POLE(S) 9 TERMINAL(S) | |
| PLUG IN TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 1/2 INCH NPT CONDUIT, 12 FT 16 AWG YELLOW JACKETED... | |
| PLUG IN TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 1/2 INCH NPT CONDUIT, 20 FT 16 AWG YELLOW JACKETED... | |
| PLUG IN TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 1/2 INCH NPT CONDUIT, 8 FT 16 AWG YELLOW JACKETED... | |
| PLUG IN TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 20 MM CONDUIT, 12 FT 16 AWG YELLOW JACKETED SOOW-A... | |
| PLUG IN TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 20 MM CONDUIT, 8 FT 16 AWG YELLOW JACKETED SOOW-A... | |
| PLUG IN TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 5 PIN MINI CONNECTOR CONNECTION TYPE NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE... | |
| PLUG IN TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON 9 PIN MINI CONNECTOR CONNECTION TYPE NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE... | |
| PLUG IN TYPE EPOXY FILLED DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON 4 PIN MINI CONNECTOR CONNECTION TYPE 1 POLE(S) 4 TERMINAL(S) APPROVAL UL,... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER APPLICABLE STANDARD IEC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 240 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER APPLICABLE STANDARD IEC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 380 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER APPLICABLE STANDARD IEC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 480 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER APPLICABLE STANDARD IEC... | |
| ROD LEVER TYPE E49 SERIES LIMIT SWITCH USED ON UL, CSA, CE APPROVAL -10 TO 169 DEG F OPERATING TEMPERATURE 0.98 LB-INCH OPERATING FORCE 30 DEG OPERATING TRAVEL 17.5 DEG... | |
| ROLLER LEVER TYPE E49 SERIES LIMIT SWITCH USED ON UL, CSA, CE APPROVAL -10 TO 169 DEG F OPERATING TEMPERATURE 0.98 LB-INCH OPERATING FORCE 30 DEG OPERATING TRAVEL 17.5 DEG... | |
| SIDE PUSH BUTTON TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON MAINTAINED OPERATION TYPE 14 TO 200 DEG F (WITH/WITHOUT CABLE) OPERATING TEMPERATURE 5 LB OPERATING FORCE 0.2 INCH OPERATING... | |
| SIDE PUSH BUTTON TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON SPRING RETURN OPERATION TYPE 14 TO 200 DEG F (WITH/WITHOUT CABLE) OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.065 INCH... | |
| SIDE PUSH BUTTON TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON SPRING RETURN, ADJUSTABLE OPERATION TYPE 14 TO 200 DEG F (WITH/WITHOUT CABLE) OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.065... | |
| SIDE PUSH ROLLER TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON SPRING RETURN OPERATION TYPE 14 TO 200 DEG F (WITH/WITHOUT CABLE) OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.065 INCH... | |
| SIDE ROTARY TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON CLOCKWISE/COUNTERCLO CKWISE CONVERTIBLE, LOW FORCE, SPRING RETURN OPERATION TYPE 10 TO 250 DEG F (WITHOUT CABLE), 10 TO 221 DEG... | |
| SIDE ROTARY TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON CLOCKWISE/COUNTERCLO CKWISE CONVERTIBLE, SPRING RETURN OPERATION TYPE -40 TO 175 DEG F (WITHOUT CABLE), -31 TO 175 DEG F (WITH... | |
| SIDE ROTARY TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON CLOCKWISE/COUNTERCLO CKWISE CONVERTIBLE, SPRING RETURN, STANDARD OPERATION TYPE 10 TO 200 DEG F (WITH/WITHOUT CABLE) OPERATING TEMPERATURE 3 LB-INCH OPERATING... | |
| SIDE ROTARY TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON MAINTAINED, 2 POSITION OPERATION TYPE 14 TO 200 DEG F (WITH/WITHOUT CABLE) OPERATING TEMPERATURE 3 LB-INCH OPERATING FORCE 50 DEG... | |
| SMOOTH TYPE 0.56 INCH DIA X 1.88 INCH L SIZE THROUGH BEAM SENSOR USED ON 7X MAGNIFICATION 0.5 INCH LENS DIAMETER CABLE SENSING TIP SIZE 5/16 X 24 | |
| SMOOTH TYPE 0.88 INCH DIA X 2.06 INCH L SIZE THROUGH BEAM SENSOR USED ON 18X MAGNIFICATION 0.75 INCH LENS DIAMETER CABLE SENSING TIP SIZE 5/16 X 24 | |
| SMOOTH TYPE 1.13 INCH DIA X 2.38 INCH L SIZE THROUGH BEAM SENSOR USED ON 35X MAGNIFICATION 1.0 INCH LENS DIAMETER CABLE SENSING TIP SIZE 5/16 X 24 | |
| STANDARD TYPE 30.5 MM SIZE BLACK COLOR 1NC CONTACT CONFIGURATION 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH SADDLE... | |
| STANDARD TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE HAND AUTO LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 1.77 INCH W X 1.77... | |
| STANDARD TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE HIGH LOW LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 1.77 INCH W X 1.77... | |
| STANDARD TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OFF ON LEGEND SILVER BACKGROUND COLOR 3/16 INCH LETTERING SIZE 1.77 INCH W X 1.77... | |
| STANDARD TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OFF ON LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 1.77 INCH W X 1.77... | |
| STANDARD TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE SAFE RUN LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 1.77 INCH W X 1.77... | |
| STANDARD TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE FOR. SAFE REV. LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 1.77 INCH W X... | |
| STANDARD TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE HAND/OFF/AUTO LEGEND SILVER BACKGROUND COLOR 3/16 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE MAN. OFF AUTO LEGEND SILVER BACKGROUND COLOR 3/16 INCH LETTERING SIZE 1.77 INCH W X... | |
| STANDARD TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OPEN OFF CLOSE LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 1.77 INCH W X... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE FAST LEGEND BLACK BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE OFF LEGEND SILVER BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE RAISE LEGEND BLACK BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE READY LEGEND BLACK BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE START LEGEND SILVER BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE START LEGEND WHITE BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE STOP LEGEND RED BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE STOP LEGEND SILVER BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE STOP LEGEND WHITE BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE TRIP LEGEND BLACK BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE FOR.REV. LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH W X... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE HAND AUTO LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH W... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE JOG RUN LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH W... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE MAN.AUTO LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH W X... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OFF ON LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH W... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OPEN/CLOSE LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH W X... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE START/STOP LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH W X... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE UP DOWN LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH W... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE AUTO OFF HAND LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE FOR. OFF REV. LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE HAND/OFF/AUTO LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH W X... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE MAN. OFF AUTO LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE RUN SAFE JOG LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE UP OFF DOWN LEGEND BLACK BACKGROUND COLOR 3/16 INCH H LETTERING SIZE 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE CLOSE LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE DOWN LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE MOTOR RUN LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE MOTOR STOP LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE OFF LEGEND RED BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE ON LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE OPEN LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE OUT LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE POWER ON LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE RESET LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE REVERSE LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE RUN LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE SAFE LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE SLOW LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE START LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE STOP LEGEND RED BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE TEST LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE UP LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| THERMAL MAGNETIC, K FRAME TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA) 240/380/415 VAC... | |
| THERMAL MAGNETIC, L FRAME TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ (UL)... | |
| TOP PUSH BUTTON TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON SPRING RETURN OPERATION TYPE 14 TO 250 DEG F (WITHOUT CABLE), 14 TO 221 DEG F (WITH CABLE) OPERATING... | |
| TOP PUSH BUTTON TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON SPRING RETURN, ADJUSTABLE OPERATION TYPE 14 TO 250 DEG F (WITHOUT CABLE), 14 TO 221 DEG F (WITH CABLE)... | |
| TOP PUSH ROLLER TYPE E49 SERIES LIMIT SWITCH USED ON UL, CSA, CE APPROVAL -10 TO 169 DEG F OPERATING TEMPERATURE 3.1 LB OPERATING FORCE 0.14 INCH OPERATING TRAVEL 0.04... | |
| TOP PUSH ROLLER TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON SPRING RETURN OPERATION TYPE 14 TO 250 DEG F (WITHOUT CABLE), 14 TO 221 DEG F (WITH CABLE) OPERATING... | |
| TYPE LT OVERLOAD RELAY USED ON 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.167 TO 186 AMPERE MOTOR FLA SLOW TRIP TYPE | |
| TYPE LT OVERLOAD RELAY USED ON 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.187 TO 0.209 AMPERE MOTOR FLA SLOW TRIP TYPE | |
| TYPE LT OVERLOAD RELAY USED ON 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.33 TO 0.373 AMPERE MOTOR FLA SLOW TRIP TYPE | |
| TYPE LT OVERLOAD RELAY USED ON 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.374 TO 0.417 AMPERE MOTOR FLA SLOW TRIP TYPE | |
| TYPE LT OVERLOAD RELAY USED ON 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.74 TO 0.823 AMPERE MOTOR FLA SLOW TRIP TYPE | |
| TYPE LT OVERLOAD RELAY USED ON 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.92 TO 1.01 AMPERE MOTOR FLA SLOW TRIP TYPE | |
| TYPE LT OVERLOAD RELAY USED ON 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 1.02 TO 1.14 AMPERE MOTOR FLA SLOW TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.174 TO 0.226 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.196 TO 0.254 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.221 TO 0.285 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.248 TO 0.32 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.496 TO 0.638 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.556 TO 0.716 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.625 TO 0.799 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.704 TO 0.911 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.796 TO 0.999 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 0.896 TO 1.14 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN) NEMA SIZE 1 TO 1.29 AMPERE MOTOR FLA STANDARD TRIP TYPE | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED), 0 (ENCLOSED), 1 (ENCLOSED), 1 1/2 (ENCLOSED), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 24.2 TO 35.5 AMPERE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN) NEMA SIZE 4.64 TO 6.2 AMPERE MOTOR FLA STANDARD/SLOW TRIP... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN) NEMA SIZE 5.16 TO 6.92 AMPERE MOTOR FLA STANDARD/SLOW TRIP... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN) NEMA SIZE 5.69 TO 7.76 AMPERE MOTOR FLA STANDARD/SLOW TRIP... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN) NEMA SIZE 10.6 TO 15 AMPERE MOTOR FLA... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN) NEMA SIZE 6.31 TO 8.63 AMPERE MOTOR FLA... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN) NEMA SIZE 7.06 TO 9.67 AMPERE MOTOR FLA... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN) NEMA SIZE 7.77 TO 10.5 AMPERE MOTOR FLA... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 13.2 TO 19.1 AMPERE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 14.9 TO 23.3 AMPERE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 16.8 TO 26.3 AMPERE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 19 TO 27 AMPERE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 21.4 TO 30.8 AMPERE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 8.64 TO 11.8 AMPERE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN) NEMA SIZE 4.19 TO 574 AMPERE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE 1.42 TO... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE 1.59 TO... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE 1.78 TO... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE 1.97 TO... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE 2.18 TO... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE 2.45 TO... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE 2.73 TO... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 5 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE 3.05 TO... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 00 (ENCLOSED/OPEN), 0 (ENCLOSED/OPEN), 1 (ENCLOSED/OPEN), 1 1/2 (ENCLOSED/OPEN), 6 (ENCLOSED/OPEN), 7 (ENCLOSED/OPEN), 8 (ENCLOSED/OPEN) NEMA SIZE 1.26 TO 429 AMPERE... | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 2 (ENCLOSED), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 41.1 TO 57.8 AMPERE MOTOR FLA STANDARD/SLOW TRIP TYPE | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 28.8 TO 41.2 AMPERE MOTOR FLA STANDARD/SLOW TRIP TYPE | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 32.6 TO 46.5 AMPERE MOTOR FLA STANDARD/SLOW TRIP TYPE | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 2 (ENCLOSED/OPEN), 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 36.7 TO 52.4 AMPERE MOTOR FLA STANDARD/SLOW TRIP TYPE | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 51.9 TO 63.6 AMPERE MOTOR FLA STANDARD/SLOW TRIP TYPE | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 58.7 TO 70.4 AMPERE MOTOR FLA STANDARD/SLOW TRIP TYPE | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 64.7 TO 79.9 AMPERE MOTOR FLA STANDARD/SLOW TRIP TYPE | |
| TYPE ST/BNC/LT OVERLOAD RELAY USED ON 10 STANDARD PACKAGE 3 (ENCLOSED/OPEN), 4 (ENCLOSED/OPEN) NEMA SIZE 72.8 TO 92.7 AMPERE MOTOR FLA STANDARD/SLOW TRIP TYPE | |
| WOBBLE HEAD TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON SPRING RETURN OPERATION TYPE 14 TO 250 DEG F (WITHOUT CABLE), 14 TO 221 DEG F (WITH CABLE) OPERATING TEMPERATURE... | |
| WOBBLE HEAD TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON SPRING RETURN, STANDARD OPERATION TYPE 14 TO 250 DEG F (WITHOUT CABLE), 14 TO 221 DEG F (WITH CABLE) OPERATING... |
| << Prev | Next >> |