E30KLA1 -- STANDARD INDUSTRIAL CONTACT BLOCK
Eaton Corporation
Standard Industrial Contact Block
E30KLA1
Description
PHENOLIC MATERIAL
30.5 MM SIZE
1NO CONTACT CONFIGURATION
600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING
4 STACK MOUNTING
SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE
SILVER CONTACT MATERIAL
APPROVAL UL, CSA
ENCLOSURE NEMA 3/3R/4/12/13
E30 MODEL
Description
PHENOLIC MATERIAL
30.5 MM SIZE
1NO CONTACT CONFIGURATION
600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING
4 STACK MOUNTING
SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE
SILVER CONTACT MATERIAL
APPROVAL UL, CSA
ENCLOSURE NEMA 3/3R/4/12/13
E30 MODEL
Datasheet
Suppliers
Standard Industrial Contact Block
E30KLA1
PHENOLIC MATERIAL
30.5 MM SIZE
1NO CONTACT CONFIGURATION
600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING
4 STACK MOUNTING
SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE
SILVER CONTACT MATERIAL
APPROVAL UL, CSA
ENCLOSURE NEMA 3/3R/4/12/13
E30 MODEL
- PHENOLIC MATERIAL
- 30.5 MM SIZE
- 1NO CONTACT CONFIGURATION
- 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING
- 4 STACK MOUNTING
- SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE
- SILVER CONTACT MATERIAL
- APPROVAL UL, CSA
- ENCLOSURE NEMA 3/3R/4/12/13
- E30 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
E30KLA1 |
|
Product Name
|
Standard Industrial Contact Block |
Unlock Full Specs
to access all available technical data