Eaton Corporation Standard Industrial Contact Block E22CB1

Description
FINGER PROOF TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER CONTACT MATERIAL MOUNTING SNAP LOCK E22 MODEL
Datasheet
Description
FINGER PROOF TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER CONTACT MATERIAL MOUNTING SNAP LOCK E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Industrial Contact Block - E22CB1 - Eaton Corporation
Cleveland, OH, USA
Standard Industrial Contact Block
E22CB1
Standard Industrial Contact Block E22CB1
FINGER PROOF TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER CONTACT MATERIAL MOUNTING SNAP LOCK E22 MODEL
  • FINGER PROOF TYPE
  • 22.5 MM SIZE
  • 1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
  • CLAMP/SCREW TERMINAL TYPE
  • SILVER CONTACT MATERIAL
  • MOUNTING SNAP LOCK
  • E22 MODEL
Supplier's Site Datasheet
Circuit Breaker Accessory - 5364197 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Accessory
5364197
Circuit Breaker Accessory 5364197
CONTACT BLOCK, 1NC, USE W/TRIGGER-ACTION ESTOP. FREE 2 YEAR RADWELL WARRANTY

CONTACT BLOCK, 1NC, USE W/TRIGGER-ACTION ESTOP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number E22CB1 5364197
Product Name Standard Industrial Contact Block Circuit Breaker Accessory
Unlock Full Specs
to access all available technical data