Eaton Corporation Light Source Unit E22TL4

Description
22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 440 VAC AT 50 HZ/480 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER CONTACT MATERIAL SILVER ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65 LAMP BASE TYPE BA9 BAYONET LAMP VOLTAGE 6 V OPERATING TEMPERATURE -4 TO 140 DEG F SHAPE DESIGNATION T3-1/4 TERMINAL MATERIAL BRASS E22 MODEL
Datasheet
Description
22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 440 VAC AT 50 HZ/480 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER CONTACT MATERIAL SILVER ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65 LAMP BASE TYPE BA9 BAYONET LAMP VOLTAGE 6 V OPERATING TEMPERATURE -4 TO 140 DEG F SHAPE DESIGNATION T3-1/4 TERMINAL MATERIAL BRASS E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Source Unit - E22TL4 - Eaton Corporation
Cleveland, OH, USA
Light Source Unit
E22TL4
Light Source Unit E22TL4
22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 440 VAC AT 50 HZ/480 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER CONTACT MATERIAL SILVER ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65 LAMP BASE TYPE BA9 BAYONET LAMP VOLTAGE 6 V OPERATING TEMPERATURE -4 TO 140 DEG F SHAPE DESIGNATION T3-1/4 TERMINAL MATERIAL BRASS E22 MODEL
  • 22.5 MM SIZE
  • UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
  • INCANDESCENT LAMP TYPE
  • 440 VAC AT 50 HZ/480 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE
  • 755 LAMP NUMBER
  • CONTACT MATERIAL SILVER
  • ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
  • LAMP BASE TYPE BA9 BAYONET
  • LAMP VOLTAGE 6 V
  • OPERATING TEMPERATURE -4 TO 140 DEG F
  • SHAPE DESIGNATION T3-1/4
  • TERMINAL MATERIAL BRASS
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E22TL4
Product Name Light Source Unit
Unlock Full Specs
to access all available technical data