STANDARD TYPE
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON
SQUARE SHAPE
NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE
ON LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
0.94 INCH W LEGEND PLATE SIZE
E29 MODEL
Eaton Corporation
Done
Description
STANDARD TYPE
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON
SQUARE SHAPE
NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE
ON LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
0.94 INCH W LEGEND PLATE SIZE
E29 MODEL
STANDARD TYPE
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON
SQUARE SHAPE
NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE
ON LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
0.94 INCH W LEGEND PLATE SIZE
E29 MODEL
STANDARD TYPE
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON