30.5 MM SIZE
UL APPROVAL
NEMA 3/3R/3S/4/12/13 ENCLOSURE
BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE
240 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE
6PSB, 35-1523, 35-1523-2, 35-1523-3, 35-1523-17 LAMP NUMBER
1 LIGHT(S)
F LENS STYLE
CONTACT RATING 120/240/480/600 VAC AT 10 AMPERE, 24/28/125/250 VDC AT 5 AMPERE
EXCLUSION COLOR LENS
OPERATING TEMPERATURE -20 TO 150 DEG F
TERMINAL TYPE SADDLE CLAMP
TORQUE 7 LB
Eaton Corporation
Done
Datasheet
Description
30.5 MM SIZE
UL APPROVAL
NEMA 3/3R/3S/4/12/13 ENCLOSURE
BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE
240 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE
6PSB, 35-1523, 35-1523-2, 35-1523-3, 35-1523-17 LAMP NUMBER
1 LIGHT(S)
F LENS STYLE
CONTACT RATING 120/240/480/600 VAC AT 10 AMPERE, 24/28/125/250 VDC AT 5 AMPERE
EXCLUSION COLOR LENS
OPERATING TEMPERATURE -20 TO 150 DEG F
TERMINAL TYPE SADDLE CLAMP
TORQUE 7 LB
30.5 MM SIZE
UL APPROVAL
NEMA 3/3R/3S/4/12/13 ENCLOSURE
BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE
240 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE
6PSB, 35-1523, 35-1523-2, 35-1523-3, 35-1523-17 LAMP NUMBER
1 LIGHT(S)
F LENS STYLE
CONTACT RATING 120/240/480/600 VAC AT 10 AMPERE, 24/28/125/250 VDC AT 5 AMPERE
EXCLUSION COLOR LENS
OPERATING TEMPERATURE -20 TO 150 DEG F
TERMINAL TYPE SADDLE CLAMP
TORQUE 7 LB
30.5 MM SIZE
UL APPROVAL
NEMA 3/3R/3S/4/12/13 ENCLOSURE
BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE
240 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE
6PSB, 35-1523, 35-1523-2, 35-1523-3, 35-1523-17 LAMP NUMBER
1 LIGHT(S)
F LENS STYLE
CONTACT RATING 120/240/480/600 VAC AT 10 AMPERE, 24/28/125/250 VDC AT 5 AMPERE