E22B5 -- STANDARD INDUSTRIAL CONTACT BLOCK
Eaton Corporation
Standard Industrial Contact Block
E22B5
Description
GLASS FILLED NYLON MATERIAL
22.5 MM SIZE
1NO CONTACT CONFIGURATION
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
CLAMP/SCREW TERMINAL TYPE
SILVER ALLOY CONTACT MATERIAL
E22 MODEL
Description
GLASS FILLED NYLON MATERIAL
22.5 MM SIZE
1NO CONTACT CONFIGURATION
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
CLAMP/SCREW TERMINAL TYPE
SILVER ALLOY CONTACT MATERIAL
E22 MODEL
Datasheet
Suppliers
Standard Industrial Contact Block
E22B5
GLASS FILLED NYLON MATERIAL
22.5 MM SIZE
1NO CONTACT CONFIGURATION
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
CLAMP/SCREW TERMINAL TYPE
SILVER ALLOY CONTACT MATERIAL
E22 MODEL
- GLASS FILLED NYLON MATERIAL
- 22.5 MM SIZE
- 1NO CONTACT CONFIGURATION
- 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
- CLAMP/SCREW TERMINAL TYPE
- SILVER ALLOY CONTACT MATERIAL
- E22 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
E22B5 |
|
Product Name
|
Standard Industrial Contact Block |
Unlock Full Specs
to access all available technical data