MUSHROOM 28 MM DIA TYPE
22.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
CHROME PLATED BRASS BEZEL MATERIAL
CONSTRUCTIONAL FEATURE CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE -4 TO 140 DEG F
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
MUSHROOM 28 MM DIA TYPE
22.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
CHROME PLATED BRASS BEZEL MATERIAL
CONSTRUCTIONAL FEATURE CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE -4 TO 140 DEG F
E22 MODEL
Non Illuminated Twist Release Switch Operator
E22ML2
Non Illuminated Twist Release Switch Operator
E22ML2
MUSHROOM 28 MM DIA TYPE
22.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
CHROME PLATED BRASS BEZEL MATERIAL
CONSTRUCTIONAL FEATURE CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE -4 TO 140 DEG F
E22 MODEL
MUSHROOM 28 MM DIA TYPE
22.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
CHROME PLATED BRASS BEZEL MATERIAL
CONSTRUCTIONAL FEATURE CORROSION RESISTANT, OIL TIGHT, WATER TIGHT