Eaton Corporation Legend Plate E22NS80

Description
STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE POWER ON LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X 1.77 INCH H LEGEND PLATE SIZE E22 MODEL
Datasheet
Description
STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE POWER ON LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X 1.77 INCH H LEGEND PLATE SIZE E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Legend Plate - E22NS80 - Eaton Corporation
Cleveland, OH, USA
Legend Plate
E22NS80
Legend Plate E22NS80
STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE POWER ON LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X 1.77 INCH H LEGEND PLATE SIZE E22 MODEL
  • STANDARD TYPE
  • ALUMINUM MATERIAL
  • 22.5 MM SIZE
  • E22 SERIES PUSHBUTTON USED ON
  • RECTANGULAR SHAPE
  • NEMA 3/3R/4/4X/12/13 ENCLOSURE
  • POWER ON LEGEND
  • BLACK BACKGROUND COLOR
  • 1/8 INCH LETTERING SIZE
  • 1.17 INCH W X 1.77 INCH H LEGEND PLATE SIZE
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E22NS80
Product Name Legend Plate
Unlock Full Specs
to access all available technical data