Eaton Corporation Legend Plate E22NS26

Description
STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE OPEN LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X 1.77 INCH H LEGEND PLATE SIZE E22 MODEL
Datasheet
Description
STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE OPEN LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X 1.77 INCH H LEGEND PLATE SIZE E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Legend Plate - E22NS26 - Eaton Corporation
Cleveland, OH, USA
Legend Plate
E22NS26
Legend Plate E22NS26
STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE OPEN LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X 1.77 INCH H LEGEND PLATE SIZE E22 MODEL
  • STANDARD TYPE
  • ALUMINUM MATERIAL
  • 22.5 MM SIZE
  • E22 SERIES PUSHBUTTON USED ON
  • RECTANGULAR SHAPE
  • NEMA 3/3R/4/4X/12/13 ENCLOSURE
  • OPEN LEGEND
  • BLACK BACKGROUND COLOR
  • 1/8 INCH LETTERING SIZE
  • 1.17 INCH W X 1.77 INCH H LEGEND PLATE SIZE
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E22NS26
Product Name Legend Plate
Unlock Full Specs
to access all available technical data

Similar Products