Eaton Corporation Operating Cap/Lens E34H9

Description
LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE AMBER COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL
Datasheet
Description
LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE AMBER COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operating Cap/Lens - E34H9 - Eaton Corporation
Cleveland, OH, USA
Operating Cap/Lens
E34H9
Operating Cap/Lens E34H9
LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE AMBER COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL
  • LENS TYPE
  • PLASTIC MATERIAL
  • 30.5 MM SIZE
  • AMBER COLOR
  • STANDARD INDICATING LIGHT USED ON
  • NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
  • E34 MODEL
Supplier's Site Datasheet
Accessory/Bulb/Cap/Contact/Transf - 5393321 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
5393321
Accessory/Bulb/Cap/Contact/Transf 5393321
LENS, PLASTIC, AMBER, PUSHBUTON, E34, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY

LENS, PLASTIC, AMBER, PUSHBUTON, E34, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number E34H9 5393321
Product Name Operating Cap/Lens Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data

Similar Products