Eaton Corporation Standard Industrial Contact Block E22CB1E

Description
FINGER PROOF TYPE 22.5 MM SIZE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER CONTACT MATERIAL MOUNTING SNAP LOCK USED ON LOW VOLTAGE APPLICATION E22 MODEL
Datasheet
Description
FINGER PROOF TYPE 22.5 MM SIZE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER CONTACT MATERIAL MOUNTING SNAP LOCK USED ON LOW VOLTAGE APPLICATION E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Industrial Contact Block - E22CB1E - Eaton Corporation
Cleveland, OH, USA
Standard Industrial Contact Block
E22CB1E
Standard Industrial Contact Block E22CB1E
FINGER PROOF TYPE 22.5 MM SIZE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER CONTACT MATERIAL MOUNTING SNAP LOCK USED ON LOW VOLTAGE APPLICATION E22 MODEL
  • FINGER PROOF TYPE
  • 22.5 MM SIZE
  • 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
  • CLAMP/SCREW TERMINAL TYPE
  • SILVER CONTACT MATERIAL
  • MOUNTING SNAP LOCK
  • USED ON LOW VOLTAGE APPLICATION
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E22CB1E
Product Name Standard Industrial Contact Block
Unlock Full Specs
to access all available technical data