FINGER PROOF TYPE
GLASS FILLED NYLON MATERIAL
22.5 MM SIZE
1NO-1NC CONTACT CONFIGURATION
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
SCREW TERMINAL TYPE
SILVER CONTACT MATERIAL
APPROVAL UL, CSA, CE
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
FINGER PROOF TYPE
GLASS FILLED NYLON MATERIAL
22.5 MM SIZE
1NO-1NC CONTACT CONFIGURATION
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
SCREW TERMINAL TYPE
SILVER CONTACT MATERIAL
APPROVAL UL, CSA, CE
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
E22 MODEL
FINGER PROOF TYPE
GLASS FILLED NYLON MATERIAL
22.5 MM SIZE
1NO-1NC CONTACT CONFIGURATION
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
SCREW TERMINAL TYPE
SILVER CONTACT MATERIAL
APPROVAL UL, CSA, CE
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
E22 MODEL