JUMBO TYPE
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON
HALF ROUND SHAPE
NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE
BLANK LEGEND
RED BACKGROUND COLOR
1.4 INCH W LEGEND PLATE SIZE
E29 MODEL
Eaton Corporation
Done
Description
JUMBO TYPE
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON
HALF ROUND SHAPE
NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE
BLANK LEGEND
RED BACKGROUND COLOR
1.4 INCH W LEGEND PLATE SIZE
E29 MODEL
JUMBO TYPE
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON
HALF ROUND SHAPE
NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE
BLANK LEGEND
RED BACKGROUND COLOR
1.4 INCH W LEGEND PLATE SIZE
E29 MODEL
JUMBO TYPE
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON