LENS TYPE
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN COLOR
INDICATING LIGHT USED ON
NEMA 3/3R/3S/4/12/13 ENCLOSURE
OFF LEGEND
SQUARE CAP STYLE/SHAPE
E30 MODEL
Eaton Corporation
Done
Datasheet
Description
LENS TYPE
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN COLOR
INDICATING LIGHT USED ON
NEMA 3/3R/3S/4/12/13 ENCLOSURE
OFF LEGEND
SQUARE CAP STYLE/SHAPE
E30 MODEL
LENS TYPE
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN COLOR
INDICATING LIGHT USED ON
NEMA 3/3R/3S/4/12/13 ENCLOSURE
OFF LEGEND
SQUARE CAP STYLE/SHAPE
E30 MODEL