Eaton Corporation Standard Industrial Contact Block E30KLAE2

Description
PHENOLIC MATERIAL 30.5 MM SIZE 1NC CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA ENCLOSURE NEMA 3/3R/4/12/13 E30 MODEL
Datasheet
Description
PHENOLIC MATERIAL 30.5 MM SIZE 1NC CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA ENCLOSURE NEMA 3/3R/4/12/13 E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Industrial Contact Block - E30KLAE2 - Eaton Corporation
Cleveland, OH, USA
Standard Industrial Contact Block
E30KLAE2
Standard Industrial Contact Block E30KLAE2
PHENOLIC MATERIAL 30.5 MM SIZE 1NC CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA ENCLOSURE NEMA 3/3R/4/12/13 E30 MODEL
  • PHENOLIC MATERIAL
  • 30.5 MM SIZE
  • 1NC CONTACT CONFIGURATION
  • 120 VAC/VDC 0.5 AMPERE CONTACT RATING
  • 4 STACK MOUNTING
  • SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE
  • PALLADIUM CONTACT MATERIAL
  • APPROVAL UL, CSA
  • ENCLOSURE NEMA 3/3R/4/12/13
  • E30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E30KLAE2
Product Name Standard Industrial Contact Block
Unlock Full Specs
to access all available technical data