Mica Capacitors, Standard Dipped 2400µF 2500V
2400pF Mica Capacitor 2.5kV Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV30FK242JO3F | CDV30FK242JO3F-ND | CDV30FK242JO3F | CDV30FK242JO3F |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2400 microF | 0.0024 microF | 0.0024 microF | |
| WVDC | 2500 volts | 2500 volts | 2.5 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |