Mica Capacitors, Standard Dipped 2700µF 2500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE’s standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
2700pF Mica Capacitor 2.5kV Radial
CAP MICA 2700PF 5% 2500V RADIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV30FK272JO3F | CDV30FK272JO3F | CDV30FK272JO3F-ND | CDV30FK272JO3F |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2700 microF | 0.0027 microF | 0.0027 microF | |
| WVDC | 2500 volts | 2500 volts | 2.5 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |