Cornell Dubilier Aluminum Electrolytic Capacitors CGS133U050V3C

Description
13000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
13000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-4010-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4010-ND
Aluminum Electrolytic Capacitors 338-4010-ND
13000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 2000 Hrs @ 85°C

13000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1185394-CGS133U050V3C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1185394-CGS133U050V3C
Capacitors - Aluminum Electrolytic Capacitors 1185394-CGS133U050V3C
Win Source Part Number: 1185394-CGS133U050V3 C Category: Capacitors>Aluminum Electrolytic Capacitors Series: CGS Package: Bulk Applications: General Purpose Height - Seated (Max): 3.125" (79.38mm) Standard Package: 1 Capacitance: 13000 µF Tolerance: -10%, +75% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 29mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.000" Dia (50.80mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0055 Mfr: Cornell Dubilier Electronics (CDE) Other Names: CGS133U050V3C-ND,226 6-CGS133U050V3C,338- 4010 Ripple Current @ Low Frequency: 7.3 A @ 120 Hz Ripple Current @ High Frequency: 9.49 A @ 10 kHz

Win Source Part Number: 1185394-CGS133U050V3C
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: CGS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.125" (79.38mm)
Standard Package: 1
Capacitance: 13000 µF
Tolerance: -10%, +75%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 29mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.000" Dia (50.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: CGS133U050V3C-ND,2266-CGS133U050V3C,338-4010
Ripple Current @ Low Frequency: 7.3 A @ 120 Hz
Ripple Current @ High Frequency: 9.49 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS133U050V3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS133U050V3C
Aluminum Electrolytic Capacitors 2002-CGS133U050V3C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS133U050V3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS133U050V3C
Capacitors - Aluminum Electrolytic Capacitors CGS133U050V3C
CAP ALUM 13000UF 50V SCREW

CAP ALUM 13000UF 50V SCREW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-4010-ND 1185394-CGS133U050V3C 2002-CGS133U050V3C CGS133U050V3C
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details