Cornell Dubilier Aluminum Electrolytic Capacitors CGS153T250X5R

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS153T250X5R - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS153T250X5R
Aluminum Electrolytic Capacitors 2002-CGS153T250X5R
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1089644-CGS153T250X5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1089644-CGS153T250X5R
Capacitors - Aluminum Electrolytic Capacitors 1089644-CGS153T250X5R
Win Source Part Number: 1089644-CGS153T250X5 R Category: Capacitors>Aluminum Electrolytic Capacitors Series: CGS Package: Bulk Applications: General Purpose Height - Seated (Max): 5.875" (149.23mm) Standard Package: 1 Capacitance: 15000 µF Tolerance: -10%, +50% Voltage - Rated: 250 V ESR (Equivalent Series Resistance): 13mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 3.000" Dia (76.20mm) Alternative Parts (Cross-Reference): E32D251HPN153MED0M; E36D251HPN153MED0M; E36D161LPN153MDA5M; CG153U050W4C; 500C153T050BC2B; CGS153U050V4C; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0085 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 17.9 A @ 120 Hz Ripple Current @ High Frequency: 26.85 A @ 10 kHz

Win Source Part Number: 1089644-CGS153T250X5R
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: CGS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 5.875" (149.23mm)
Standard Package: 1
Capacitance: 15000 µF
Tolerance: -10%, +50%
Voltage - Rated: 250 V
ESR (Equivalent Series Resistance): 13mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.000" Dia (76.20mm)
Alternative Parts (Cross-Reference): E32D251HPN153MED0M; E36D251HPN153MED0M; E36D161LPN153MDA5M; CG153U050W4C; 500C153T050BC2B; CGS153U050V4C;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 17.9 A @ 120 Hz
Ripple Current @ High Frequency: 26.85 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - CGS153T250X5R-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS153T250X5R-ND
Aluminum Electrolytic Capacitors CGS153T250X5R-ND
15000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 120Hz 2000 Hrs @ 85°C

15000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS153T250X5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS153T250X5R
Capacitors - Aluminum Electrolytic Capacitors CGS153T250X5R
CAP ALUM 15000UF 250V SCREW

CAP ALUM 15000UF 250V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGS153T250X5R 1089644-CGS153T250X5R CGS153T250X5R-ND CGS153T250X5R
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details