Cornell Dubilier Aluminum Electrolytic Capacitors CGS161T500R2C

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS161T500R2C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS161T500R2C
Aluminum Electrolytic Capacitors 2002-CGS161T500R2C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Capacitors - CGS161T500R2C - 775436-CGS161T500R2C - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - CGS161T500R2C
775436-CGS161T500R2C
Aluminum Capacitors - CGS161T500R2C 775436-CGS161T500R2C
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775436-CGS161T500R2C Series: CGS Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 160μF Tolerance: -10%, +50% ESR (Equivalent Series Resistance): 610 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: CGS Categories: Capacitors Dimension: 1.375" Dia (34.93mm) Ripple Current - Low Frequency: 1.1A @ 120Hz Ripple Current - High Frequency: 1.65A @ 10kHz Height - Seated (Maximum): 2.125" (53.98mm) Voltage Rating DC: 500V Introduction Date: August 30, 2005 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775436-CGS161T500R2C
Series: CGS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 160μF
Tolerance: -10%, +50%
ESR (Equivalent Series Resistance): 610 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 1.375" Dia (34.93mm)
Ripple Current - Low Frequency: 1.1A @ 120Hz
Ripple Current - High Frequency: 1.65A @ 10kHz
Height - Seated (Maximum): 2.125" (53.98mm)
Voltage Rating DC: 500V
Introduction Date: August 30, 2005
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - CGS161T500R2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS161T500R2C-ND
Aluminum Electrolytic Capacitors CGS161T500R2C-ND
160µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 610mOhm @ 120Hz 2000 Hrs @ 85°C

160µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 610mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS161T500R2C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGS161T500R2C
Capacitors - Aluminum Electrolytic Capacitors CGS161T500R2C
CAP ALUM 160UF 500V SCREW

CAP ALUM 160UF 500V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGS161T500R2C 775436-CGS161T500R2C CGS161T500R2C-ND CGS161T500R2C
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - CGS161T500R2C Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk; Bulk Bulk Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 160 microF 160 microF 160 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Aluminium Capacitors - 1713225 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details