Miniature dipped mica capacitor with a capacitance of 30 pF and a rated voltage of 500 Vdc, operating from -55°C to +125°C, with dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, a lead spacing of 0.141 inches (3.6 mm), and a lead diameter of 0.016 inches (0.4 mm). It meets EIA RS153B specifications, has a dV/dt pulse capability of 20,000 V/µs minimum, is RoHS compliant, and is non-flammable per IEC 695-2-2.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 3PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10CD030DO3F | 2002-CDS10CD030DO3F | CDS10CD030DO3F | CDS10CD030DO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF | 3.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |