CDS5EC430JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches (6.9 mm) in length, 0.210 inches (5.3 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor meets the EIA RS153B dimensional specification, has a capacitance tolerance of ±5%, and operates from -55°C to +125°C. It features a minimum dV/dt pulse capability of 20,000 V/µs and is RoHS compliant. Non-flammable construction meets IEC 695-2-2 requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 300V
CAP MICA 43PF 5% 300V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS5EC430JO3F | CDS5EC430JO3F | 2002-CDS5EC430JO3F | CDS5EC430JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.30E-5 microF | 4.30E-5 microF | 4.30E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |