CDS15ED820JO3F is a miniature dipped mica capacitor with a capacitance of 820 pF and a rated voltage of 500 Vdc. It has dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor meets EIA RS153B specifications, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55 ºC to +125 ºC, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 82PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS15ED820JO3F | 2002-CDS15ED820JO3F | CDS15ED820JO3F | CDS15ED820JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |