The CDS5CC020DO3F is a miniature dipped mica capacitor with a capacitance of 20 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a terminal spacing of 0.120 inches (3.0 mm) and a terminal diameter of 0.016 inches (0.4 mm). The capacitor operates from -55°C to +125°C and meets the EIA RS153B dimensional specification. It has a minimum dV/dt pulse capability of 20,000 V/µs and is RoHS compliant. The capacitance tolerance is ±1 pF (C tolerance). The unit is non-flammable and meets IEC 695-2-2 requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 300V
CAP MICA 2PF 0.5PF 300V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS5CC020DO3F | CDS5CC020DO3F | 2002-CDS5CC020DO3F | CDS5CC020DO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF | |
| WVDC | 300 volts | 300 volts | 300 volts | 300 volts |