The CDS15ED750JO3F is a miniature dipped mica capacitor with a capacitance of 750 pF and a rated voltage of 500 Vdc. It has a case dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor complies with EIA RS153B specifications, has a dV/dt pulse capability of 20,000 V/µs minimum, and operates from -55 ºC to +125 ºC. It is RoHS compliant and non-flammable to IEC 695-2-2 standards. The capacitance tolerance is ±5% (J).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 75PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS15ED750JO3F | CDS15ED750JO3F | 2002-CDS15ED750JO3F | CDS15ED750JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF | 7.50E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |