CDS5EC330JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, and 0.110 inches (2.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The part meets the EIA RS153B specification, has a 20,000 V/µs minimum dV/dt pulse capability, and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and features a non-flammable design meeting IEC 695-2-2. The capacitance tolerance is ±5% (J).
Mica Capacitors, Miniature Dipped 300V
CAP MICA 33PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CDS5EC330JO3F | 2002-CDS5EC330JO3F | CDS5EC330JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) |