CDS10CD050DO3F is a miniature dipped mica capacitor with a capacitance of 50 pF and a rated voltage of 500 Vdc, packaged in a non-flammable, RoHS-compliant case measuring 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 20,000 V/µs. The operating temperature range is -55 °C to +125 °C, and the capacitance tolerance is ±5% (J).
Mica Capacitors, Miniature Dipped 500V
CAP MICA 5PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10CD050DO3F | 2002-CDS10CD050DO3F | CDS10CD050DO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.00E-6 microF | 5.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |