The CDS10FD181JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF, rated for 500 Vdc, and operates from -55 ºC to +125 ºC. It has a case size of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.
Mica Capacitors, Miniature Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 180PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10FD181JO3F | 2002-CDS10FD181JO3F | CDS10FD181JO3F | CDS10FD181JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |