The CDS19FD332JO3F is a miniature dipped mica capacitor with a capacitance of 3300 pF and a rated voltage of 500 Vdc. It has a case dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, and 0.210 inches (5.3 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. It is RoHS compliant, non-flammable per IEC 695-2-2, and has a minimum dV/dt pulse capability of 20,000 V/µs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 3300PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FD332JO3F | CDS19FD332JO3F | 2002-CDS19FD332JO3F | CDS19FD332JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |