Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 100V
CAP MICA 10000PF 5% 100V RADIAL
| Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FA103JO3 | 2002-CDS19FA103JO3 | CDS19FA103JO3 |
| Product Name | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts |
| Lead Style | Radial; Radial Dipped | Radial |