Cornell Dubilier Mica Capacitors CDV16FF101JO3F

Description
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V
Request a Quote Datasheet
Description
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-CDV16FF101JO3F
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-3094-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-3094-ND
Mica and PTFE Capacitors 338-3094-ND
100pF Mica Capacitor 1kV Radial

100pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - 1328491-CDV16FF101JO3F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Mica and PTFE Capacitors
1328491-CDV16FF101JO3F
Capacitors - Mica and PTFE Capacitors 1328491-CDV16FF101JO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1328491-CDV16FF101JO 3F Category: Capacitors>Mica and PTFE Capacitors Packaging: Bulk Features: RF, High Q, Low Loss Size / Dimension: 0.429" L x 0.150" W (10.90mm x 3.80mm) Height - Seated (Max): 0.461" (11.70mm) Standard Package: 50 Mounting: Through Hole Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 1 kV Lead Spacing: 0.232" (5.90mm) Dielectric Material: Mica Temperature Range - Operating: -55°C ~ 150°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0020 Other Part Number: CDV16FF101J03F,338-3 094,CDV16FF101JO3F-N D RoHS Status: ROHS3 Compliant

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1328491-CDV16FF101JO3F
Category: Capacitors>Mica and PTFE Capacitors
Packaging: Bulk
Features: RF, High Q, Low Loss
Size / Dimension: 0.429" L x 0.150" W (10.90mm x 3.80mm)
Height - Seated (Max): 0.461" (11.70mm)
Standard Package: 50
Mounting: Through Hole
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 1 kV
Lead Spacing: 0.232" (5.90mm)
Dielectric Material: Mica
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
Other Part Number: CDV16FF101J03F,338-3094,CDV16FF101JO3F-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CDV16FF101JO3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
CDV16FF101JO3F
Capacitors - Mica and PTFE Capacitors CDV16FF101JO3F
CAP MICA 100PF 5% 1KV RADIAL

CAP MICA 100PF 5% 1KV RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CDV16FF101JO3F 338-3094-ND 1328491-CDV16FF101JO3F CDV16FF101JO3F
Product Name Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Electrostatic Capacitors Mica Mica Mica; Mica
WVDC 1000 volts 1000 volts 1 volts
Packing Method Bag Bulk Bulk; Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers