Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V
100pF Mica Capacitor 1kV Radial
CAP MICA 100PF 5% 1KV RADIAL
CAP MICA 100PF 5% 1KV RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV16FF101JO3 | 338-3093-ND | CDV16FF101JO3 | CDV16FF101JO3 |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | Mica; Mica |
| WVDC | 1000 volts | 1 volts | 1 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |