The CDS19FD472JO3F is a miniature dipped mica capacitor with a capacitance of 4700 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, and 0.230 inches (5.8 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a 20,000 V/µs minimum dV/dt pulse capability, and operates from -55 °C to +125 °C. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 4700PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CDS19FD472JO3F | 2002-CDS19FD472JO3F | CDS19FD472JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0047 microF | 0.0047 microF | |
| Capacitance Tolerance | 5 (+/- %) |