CDS10CD120JO3 is a miniature dipped mica capacitor with a capacitance of 120 pF and a rated voltage of 500 Vdc. It has a case size of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). The part meets the EIA RS153B specification, has a maximum dV/dt pulse capability of 20,000 V/µs, and operates from -55 °C to +125 °C. It is RoHS compliant and non-flammable per IEC 695-2-2.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 12PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10CD120JO3 | CDS10CD120JO3 | 2002-CDS10CD120JO3 | CDS10CD120JO3 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF | 1.20E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |