The CDS10CD080DO3F is a miniature dipped mica capacitor with a capacitance of 80 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). It operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification for dimensions, and has a minimum dV/dt pulse capability of 20,000 V/µs. The unit is non-flammable and complies with IEC 695-2-2, and is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 8PF 0.5PF 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS10CD080DO3F | CDS10CD080DO3F | 2002-CDS10CD080DO3F | CDS10CD080DO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |