The CDS5EC510JO3F is a miniature dipped mica capacitor with a capacitance of 510 pF and a rated voltage of 300 Vdc. It measures 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitance tolerance is ±5% (J), and it operates from -55°C to +125°C. The unit is RoHS compliant, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. Non-flammable construction complies with IEC 695-2-2. Reel packaging is available.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 300V
CAP MICA 51PF 5% 300V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDS5EC510JO3F | CDS5EC510JO3F | 2002-CDS5EC510JO3F | CDS5EC510JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.10E-5 microF | 5.10E-5 microF | 5.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |