CDS15FA102JO3F is a miniature dipped mica capacitor with a capacitance of 1000 pF and a rated voltage of 100 Vdc. It has dimensions of 0.460 inches (11.7 mm) in length, 0.310 inches (7.9 mm) in height, 0.180 inches (4.6 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, has a dV/dt pulse capability of at least 20,000 V/µs, and meets the EIA RS153B dimensional specification. It is non-flammable per IEC 695-2-2 and RoHS compliant. The part uses silver mica dielectric and is designed for stable performance in low and high-humidity applications.
Mica Capacitors, Miniature Dipped 100V
CAP MICA 1000PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CDS15FA102JO3F | 2002-CDS15FA102JO3F | CDS15FA102JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 5 (+/- %) |